Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTCE9M60G55A-R0

Description
Win Source Part Number: 977340-CSTCE9M60G55A -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Height: 0.031" (0.79mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCE
Request a Quote
Description
Win Source Part Number: 977340-CSTCE9M60G55A -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Height: 0.031" (0.79mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 977340-CSTCE9M60G55A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
977340-CSTCE9M60G55A-R0
Crystals, Oscillators, Resonators - Resonators 977340-CSTCE9M60G55A-R0
Win Source Part Number: 977340-CSTCE9M60G55A -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Height: 0.031" (0.79mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCE

Win Source Part Number: 977340-CSTCE9M60G55A-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Height: 0.031" (0.79mm)
Package / Case: 3-SMD, Non-Standard
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCE

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Resonators
Product Number 977340-CSTCE9M60G55A-R0 CSTCE9M60G55A-R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
MEMS Oscillators - 1921640P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details