Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012682-CSTCE8M96G52
Frequency: 8.96 MHz
Frequency Tolerance: 0.5 %
Load Capacitance: 10 pF
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CSTCE8M96G52R0CSTCE8
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012682-CSTCE8M96G52R0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCE8M96G52R0 |