Murata Electronics Resonators CSTCE8M46G55-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE8M46G55-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Oscillators - CSTCE8M46G55-R0 - 916158-CSTCE8M46G55-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCE8M46G55-R0
916158-CSTCE8M46G55-R0
Oscillators - CSTCE8M46G55-R0 916158-CSTCE8M46G55-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 916158-CSTCE8M46G55- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCE Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 916158-CSTCE8M46G55-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCE
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number CSTCE8M46G55-R0-ND 916158-CSTCE8M46G55-R0 CSTCE8M46G55-R0
Product Name Resonators Oscillators - CSTCE8M46G55-R0 Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-13.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-258-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC551CP - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers