Murata Electronics
Resonators
CSTCE8M38G55-R0
Description
Resonator Surface Mount
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Surface Mount
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
CSTCE8M38G55-R0-ND |
CSTCE8M38G55-R0 |
|
Product Name
|
Resonators |
Resonators |
|
Package / Form Factor
|
Surface Mount; 3-SMD, Non-Standard
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
1.2 x 1.0mm
Features / Standards
RoHS; Lead-Free
Frequency
24 to 100 MHz
View Details
MMD Components / Monitor Quartztek
Resonator Type
SAW
Package / Form Factor
Surface Mount (optional feature); Through Hole (optional feature)
Frequency
790 MHz
View Details