Murata Electronics Resonators CSTCE8M19G55-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE8M19G55-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 977339-CSTCE8M19G55-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
977339-CSTCE8M19G55-R0
Crystals, Oscillators, Resonators - Resonators 977339-CSTCE8M19G55-R0
Win Source Part Number: 977339-CSTCE8M19G55- R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Height: 0.031" (0.79mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCE Product Status: Obsolete

Win Source Part Number: 977339-CSTCE8M19G55-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Height: 0.031" (0.79mm)
Package / Case: 3-SMD, Non-Standard
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCE
Product Status: Obsolete

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number CSTCE8M19G55-R0-ND 977339-CSTCE8M19G55-R0 CSTCE8M19G55-R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY2XF33FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1019182-SIT8208AI-23-33E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details