Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143868-CSTCE8M00G15
Frequency: 8 MHz
Frequency Tolerance: 0.1 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143868-CSTCE8M00G15C4S-R0 |
| Product Name | Custom Parts - Custom Parts (B - D) - CSTCE8M00G15C4S-R0 |