Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988691-CSTCE8M00G15C
Frequency: 8 MHz
Frequency Tolerance: 0.1 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988691-CSTCE8M00G15C47-R0 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSTCE8M00G15C47-R0 |