Murata Electronics OEM Parts - OEM Parts (C - E) - CSTCE8M00G15A2J-R0 CSTCE8M00G15A2J-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962579-CSTCE8M00G15A 2J-R0 Frequency: 8 MHz Frequency Tolerance: 0.1 % Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962579-CSTCE8M00G15A 2J-R0 Frequency: 8 MHz Frequency Tolerance: 0.1 % Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CSTCE8M00G15A2J-R0 - 962579-CSTCE8M00G15A2J-R0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CSTCE8M00G15A2J-R0
962579-CSTCE8M00G15A2J-R0
OEM Parts - OEM Parts (C - E) - CSTCE8M00G15A2J-R0 962579-CSTCE8M00G15A2J-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962579-CSTCE8M00G15A 2J-R0 Frequency: 8 MHz Frequency Tolerance: 0.1 % Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962579-CSTCE8M00G15A2J-R0
Frequency: 8 MHz
Frequency Tolerance: 0.1 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 962579-CSTCE8M00G15A2J-R0
Product Name OEM Parts - OEM Parts (C - E) - CSTCE8M00G15A2J-R0
Unlock Full Specs
to access all available technical data