Murata Electronics Custom Parts - Custom Parts (B - D) - CSTCE8M00G15A1R-R0 CSTCE8M00G15A1R-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114404-CSTCE8M00G15 A1R-R0 Frequency: 8 MHz Frequency Tolerance: 0.1 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114404-CSTCE8M00G15 A1R-R0 Frequency: 8 MHz Frequency Tolerance: 0.1 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CSTCE8M00G15A1R-R0 - 1114404-CSTCE8M00G15A1R-R0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CSTCE8M00G15A1R-R0
1114404-CSTCE8M00G15A1R-R0
Custom Parts - Custom Parts (B - D) - CSTCE8M00G15A1R-R0 1114404-CSTCE8M00G15A1R-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114404-CSTCE8M00G15 A1R-R0 Frequency: 8 MHz Frequency Tolerance: 0.1 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114404-CSTCE8M00G15A1R-R0
Frequency: 8 MHz
Frequency Tolerance: 0.1 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1114404-CSTCE8M00G15A1R-R0
Product Name Custom Parts - Custom Parts (B - D) - CSTCE8M00G15A1R-R0
Unlock Full Specs
to access all available technical data