Murata Electronics Resonators CSTCE20M0V13L99-R0

Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.08% 0°C ~ 70°C Surface Mount
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.08% 0°C ~ 70°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-11070-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11070-2-ND
Resonators 490-11070-2-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.08% 0°C ~ 70°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.08% 0°C ~ 70°C Surface Mount

Buy Now Datasheet
Oscillators - CSTCE20M0V13L99-R0 - 867402-CSTCE20M0V13L99-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCE20M0V13L99-R0
867402-CSTCE20M0V13L99-R0
Oscillators - CSTCE20M0V13L99-R0 867402-CSTCE20M0V13L99-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867402-CSTCE20M0V13L 99-R0 Series: CERALOCK® CSTCE Operating Temperature Range: 0°C ~ 70°C Features: 20 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.08% 0°C ~ 70°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCE Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11070-6, 490-11070-2, CSTCE20M0V13L99-R0-N D, 490-11070-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 867402-CSTCE20M0V13L99-R0
Series: CERALOCK® CSTCE
Operating Temperature Range: 0°C ~ 70°C
Features: 20 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.08% 0°C ~ 70°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCE
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: 490-11070-6, 490-11070-2, CSTCE20M0V13L99-R0-ND, 490-11070-1

Buy Now Datasheet
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators
Product Number 490-11070-2-ND 867402-CSTCE20M0V13L99-R0 CSTCE20M0V13L99-R0 CSTCE20M0V13L99-R0
Product Name Resonators Oscillators - CSTCE20M0V13L99-R0 Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - X133-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2168-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details