Murata Electronics Resonators CSTCE20M0V13C99-R0

Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7855-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7855-2-ND
Resonators 490-7855-2-ND
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1378208-CSTCE20M0V13C99-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1378208-CSTCE20M0V13C99-R0
Crystals, Oscillators, Resonators - Resonators 1378208-CSTCE20M0V13C99-R0
Win Source Part Number: 1378208-CSTCE20M0V13 C99-R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTCE Package: Tape & Reel Product Status: Obsolete Frequency: 20 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTCE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.2% Frequency Tolerance: ±0.1% Height: 0.031" (0.79mm)

Win Source Part Number: 1378208-CSTCE20M0V13C99-R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTCE
Package: Tape & Reel
Product Status: Obsolete
Frequency: 20 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTCE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.1%
Height: 0.031" (0.79mm)

Buy Now Datasheet
CERAMIC RES 20.0000MHZ 15PF SMD

CERAMIC RES 20.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number 490-7855-2-ND 1378208-CSTCE20M0V13C99-R0 CSTCE20M0V13C99-R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Frequency Tolerance 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Electronic Wholesale - TLC556ID - 1269078-TLC556ID - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Frequency 2.1 MHz
View Details
3 suppliers