Murata Electronics Resonators CSTCE18M0V53-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE18M0V53-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1351079-CSTCE18M0V53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1351079-CSTCE18M0V53-R0
Crystals, Oscillators, Resonators - Resonators 1351079-CSTCE18M0V53-R0
Win Source Part Number: 1351079-CSTCE18M0V53 -R0 Category: Crystals, Oscillators, Resonators - Resonators Series: * Package: Tape & Reel Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Standard Package: 3,000 Height: 0.031" (0.79mm) Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCE Product Status: Obsolete

Win Source Part Number: 1351079-CSTCE18M0V53-R0
Category: Crystals, Oscillators, Resonators - Resonators
Series: *
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Standard Package: 3,000
Height: 0.031" (0.79mm)
Mounting Type: Surface Mount
Package / Case: 3-SMD, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCE
Product Status: Obsolete

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number CSTCE18M0V53-R0-ND 1351079-CSTCE18M0V53-R0 CSTCE18M0V53-R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9121AC-2C2-33E200.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 863-510ACA74M2500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details