Murata Electronics Custom Parts - Custom Parts (B - D) - CSTCE16M0V13C1F-R0 CSTCE16M0V13C1F-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155486-CSTCE16M0V13 C1F-R0 Frequency: 16 MHz Frequency Tolerance: 0.1 % Load Capacitance: 15 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155486-CSTCE16M0V13 C1F-R0 Frequency: 16 MHz Frequency Tolerance: 0.1 % Load Capacitance: 15 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CSTCE16M0V13C1F-R0 - 1155486-CSTCE16M0V13C1F-R0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CSTCE16M0V13C1F-R0
1155486-CSTCE16M0V13C1F-R0
Custom Parts - Custom Parts (B - D) - CSTCE16M0V13C1F-R0 1155486-CSTCE16M0V13C1F-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155486-CSTCE16M0V13 C1F-R0 Frequency: 16 MHz Frequency Tolerance: 0.1 % Load Capacitance: 15 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155486-CSTCE16M0V13C1F-R0
Frequency: 16 MHz
Frequency Tolerance: 0.1 %
Load Capacitance: 15 pF
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1155486-CSTCE16M0V13C1F-R0
Product Name Custom Parts - Custom Parts (B - D) - CSTCE16M0V13C1F-R0
Unlock Full Specs
to access all available technical data

Similar Products