Win Source Part Number: 977336-CSTCE12M5G52A
Category: Crystals, Oscillators, Resonators>Resonator
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Height: 0.031" (0.79mm)
Package / Case: 3-SMD, Non-Standard
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCE
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Resonators |
| Product Number | 977336-CSTCE12M5G52A-R0 | CSTCE12M5G52A-R0 |
| Product Name | Crystals, Oscillators, Resonators - Resonators | Resonators |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |