Murata Electronics Resonators CSTCE12M2G52-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE12M2G52-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number CSTCE12M2G52-R0-ND CSTCE12M2G52-R0
Product Name Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details