Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTCE12M0G55Z-R0

Description
Win Source Part Number: 961097-CSTCE12M0G55Z -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 30 Ohms Frequency: 12 MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Alternative Parts (Cross-Reference): CSTCE8M00G55Z-R0; CSTCE8M00G55A-R0; CSTCE8M00G55-R0; ECC-T3G330JG; ECC-T3F330JG2; ECC-T3F330JGCSTCE12M 0G55Z-R0.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1220-6,490-1220- 2,490-1220-1,CSTCE12 M0G55ZR0 Base Product Number: CSTCE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961097-CSTCE12M0G55Z -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 30 Ohms Frequency: 12 MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Alternative Parts (Cross-Reference): CSTCE8M00G55Z-R0; CSTCE8M00G55A-R0; CSTCE8M00G55-R0; ECC-T3G330JG; ECC-T3F330JG2; ECC-T3F330JGCSTCE12M 0G55Z-R0.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1220-6,490-1220- 2,490-1220-1,CSTCE12 M0G55ZR0 Base Product Number: CSTCE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 961097-CSTCE12M0G55Z-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
961097-CSTCE12M0G55Z-R0
Crystals, Oscillators, Resonators - Resonators 961097-CSTCE12M0G55Z-R0
Win Source Part Number: 961097-CSTCE12M0G55Z -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 30 Ohms Frequency: 12 MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Alternative Parts (Cross-Reference): CSTCE8M00G55Z-R0; CSTCE8M00G55A-R0; CSTCE8M00G55-R0; ECC-T3G330JG; ECC-T3F330JG2; ECC-T3F330JGCSTCE12M 0G55Z-R0.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1220-6,490-1220- 2,490-1220-1,CSTCE12 M0G55ZR0 Base Product Number: CSTCE Product Status: Obsolete

Win Source Part Number: 961097-CSTCE12M0G55Z-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTCE
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 33 pF
Impedance: 30 Ohms
Frequency: 12 MHz
Height: 0.031" (0.79mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Alternative Parts (Cross-Reference): CSTCE8M00G55Z-R0; CSTCE8M00G55A-R0; CSTCE8M00G55-R0; ECC-T3G330JG; ECC-T3F330JG2; ECC-T3F330JGCSTCE12M0G55Z-R0.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-1220-6,490-1220-2,490-1220-1,CSTCE12M0G55ZR0
Base Product Number: CSTCE
Product Status: Obsolete

Buy Now Datasheet
Resonators - 490-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1220-2-ND
Resonators 490-1220-2-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Resonators Resonators Resonators
Product Number 961097-CSTCE12M0G55Z-R0 490-1220-2-ND CSTCE12M0G55Z-R0 CSTCE12M0G55Z-R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz 12 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC261-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - JTOS-300P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-LMK6CE15625DDLFTTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers