Murata Electronics Oscillators - CSTCE12M0G52A-R0 CSTCE12M0G52A-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916155-CSTCE12M0G52A -R0 Series: CERALOCK® CSTCE Operating Temperature Range: -40°C ~ 125°C Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCE Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11065-6, 490-11065-1, 490-11065-2, CSTCE12M0G52A-R0-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916155-CSTCE12M0G52A -R0 Series: CERALOCK® CSTCE Operating Temperature Range: -40°C ~ 125°C Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCE Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11065-6, 490-11065-1, 490-11065-2, CSTCE12M0G52A-R0-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCE12M0G52A-R0 - 916155-CSTCE12M0G52A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCE12M0G52A-R0
916155-CSTCE12M0G52A-R0
Oscillators - CSTCE12M0G52A-R0 916155-CSTCE12M0G52A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 916155-CSTCE12M0G52A -R0 Series: CERALOCK® CSTCE Operating Temperature Range: -40°C ~ 125°C Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCE Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11065-6, 490-11065-1, 490-11065-2, CSTCE12M0G52A-R0-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 916155-CSTCE12M0G52A-R0
Series: CERALOCK® CSTCE
Operating Temperature Range: -40°C ~ 125°C
Features: 12 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCE
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: 490-11065-6, 490-11065-1, 490-11065-2, CSTCE12M0G52A-R0-ND

Buy Now Datasheet
Resonators - 490-11065-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11065-2-ND
Resonators 490-11065-2-ND
12MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 10PF SMD

CERAMIC RES 12.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 916155-CSTCE12M0G52A-R0 490-11065-2-ND CSTCE12M0G52A-R0
Product Name Oscillators - CSTCE12M0G52A-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6720624 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details