Murata Electronics Oscillators - CSTCC8M19G53A-R0 CSTCC8M19G53A-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867400-CSTCC8M19G53A -R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867400-CSTCC8M19G53A -R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCC8M19G53A-R0 - 867400-CSTCC8M19G53A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCC8M19G53A-R0
867400-CSTCC8M19G53A-R0
Oscillators - CSTCC8M19G53A-R0 867400-CSTCC8M19G53A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867400-CSTCC8M19G53A -R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867400-CSTCC8M19G53A-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCC
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 867400-CSTCC8M19G53A-R0
Product Name Oscillators - CSTCC8M19G53A-R0
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-106.250-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 106 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555CD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Through Hole Oscillators - ECS-100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers