Murata Electronics Oscillators - CSTCC7M37G53-R0 CSTCC7M37G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867399-CSTCC7M37G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867399-CSTCC7M37G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCC7M37G53-R0 - 867399-CSTCC7M37G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCC7M37G53-R0
867399-CSTCC7M37G53-R0
Oscillators - CSTCC7M37G53-R0 867399-CSTCC7M37G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867399-CSTCC7M37G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867399-CSTCC7M37G53-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCC
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867399-CSTCC7M37G53-R0 CSTCC7M37G53-R0 CSTCC7M37G53-R0
Product Name Oscillators - CSTCC7M37G53-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2536C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details