Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTCC6M50G53-R0

Description
Win Source Part Number: 1128921-CSTCC6M50G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Height: 0.061" (1.55mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1128921-CSTCC6M50G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Height: 0.061" (1.55mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1128921-CSTCC6M50G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1128921-CSTCC6M50G53-R0
Crystals, Oscillators, Resonators - Resonators 1128921-CSTCC6M50G53-R0
Win Source Part Number: 1128921-CSTCC6M50G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Height: 0.061" (1.55mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCC Product Status: Obsolete

Win Source Part Number: 1128921-CSTCC6M50G53-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: *
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Height: 0.061" (1.55mm)
Package / Case: 3-SMD, Non-Standard
Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1128921-CSTCC6M50G53-R0
Product Name Crystals, Oscillators, Resonators - Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150440 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers