Murata Electronics Oscillators - CSTCC6M25G53-R0 CSTCC6M25G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916154-CSTCC6M25G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916154-CSTCC6M25G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCC6M25G53-R0 - 916154-CSTCC6M25G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCC6M25G53-R0
916154-CSTCC6M25G53-R0
Oscillators - CSTCC6M25G53-R0 916154-CSTCC6M25G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 916154-CSTCC6M25G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 916154-CSTCC6M25G53-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCC
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators
Product Number 916154-CSTCC6M25G53-R0 CSTCC6M25G53-R0
Product Name Oscillators - CSTCC6M25G53-R0 Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - 500DAAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-073-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555E - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details