Murata Electronics Oscillators - CSTCC5M00G53-R0 CSTCC5M00G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867398-CSTCC5M00G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867398-CSTCC5M00G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCC5M00G53-R0 - 867398-CSTCC5M00G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCC5M00G53-R0
867398-CSTCC5M00G53-R0
Oscillators - CSTCC5M00G53-R0 867398-CSTCC5M00G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867398-CSTCC5M00G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867398-CSTCC5M00G53-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCC
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators
Product Number 867398-CSTCC5M00G53-R0 CSTCC5M00G53-R0
Product Name Oscillators - CSTCC5M00G53-R0 Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Surface Mount Oscillators - ECS-2018-040-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers