Murata Electronics OEM Parts - OEM Parts (C - E) - CSTCC4M19G26A52-R0 CSTCC4M19G26A52-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995412-CSTCC4M19G26A 52-R0 Frequency: 4.19 MHz Frequency Tolerance: 0.2 % Load Capacitance: 47 pF Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CSTCC4M19G26A52-R0CS TCC4M19G26A52R0; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995412-CSTCC4M19G26A 52-R0 Frequency: 4.19 MHz Frequency Tolerance: 0.2 % Load Capacitance: 47 pF Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CSTCC4M19G26A52-R0CS TCC4M19G26A52R0; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CSTCC4M19G26A52-R0 - 995412-CSTCC4M19G26A52-R0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CSTCC4M19G26A52-R0
995412-CSTCC4M19G26A52-R0
OEM Parts - OEM Parts (C - E) - CSTCC4M19G26A52-R0 995412-CSTCC4M19G26A52-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995412-CSTCC4M19G26A 52-R0 Frequency: 4.19 MHz Frequency Tolerance: 0.2 % Load Capacitance: 47 pF Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CSTCC4M19G26A52-R0CS TCC4M19G26A52R0; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995412-CSTCC4M19G26A52-R0
Frequency: 4.19 MHz
Frequency Tolerance: 0.2 %
Load Capacitance: 47 pF
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CSTCC4M19G26A52-R0CSTCC4M19G26A52R0;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 995412-CSTCC4M19G26A52-R0
Product Name OEM Parts - OEM Parts (C - E) - CSTCC4M19G26A52-R0
Unlock Full Specs
to access all available technical data

Similar Products