Murata Electronics Oscillators - CSTCC3M64G53-R0 CSTCC3M64G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867397-CSTCC3M64G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867397-CSTCC3M64G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCC3M64G53-R0 - 867397-CSTCC3M64G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCC3M64G53-R0
867397-CSTCC3M64G53-R0
Oscillators - CSTCC3M64G53-R0 867397-CSTCC3M64G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867397-CSTCC3M64G53- R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867397-CSTCC3M64G53-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCC
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
Resonators - CSTCC3M64G53-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867397-CSTCC3M64G53-R0 CSTCC3M64G53-R0-ND CSTCC3M64G53-R0
Product Name Oscillators - CSTCC3M64G53-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-250-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
VOLTAGE CONT OSC / RoHS - POS-400+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - NE555P-P2 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details