Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTCC3M45G53-R0

Description
Win Source Part Number: 1157620-CSTCC3M45G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Height: 0.061" (1.55mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1157620-CSTCC3M45G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Height: 0.061" (1.55mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1157620-CSTCC3M45G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1157620-CSTCC3M45G53-R0
Crystals, Oscillators, Resonators - Resonators 1157620-CSTCC3M45G53-R0
Win Source Part Number: 1157620-CSTCC3M45G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Height: 0.061" (1.55mm) Package / Case: 3-SMD, Non-Standard Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSTCC Product Status: Obsolete

Win Source Part Number: 1157620-CSTCC3M45G53-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: *
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Height: 0.061" (1.55mm)
Package / Case: 3-SMD, Non-Standard
Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSTCC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1157620-CSTCC3M45G53-R0
Product Name Crystals, Oscillators, Resonators - Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-150+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - NE556V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers