Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTCC3M07G53-R0

Description
Win Source Part Number: 1381834-CSTCC3M07G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Height: 0.061" (1.55mm) Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8548.00.0000 Mfr: Murata Electronics North America Base Product Number: CSTCC Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381834-CSTCC3M07G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Height: 0.061" (1.55mm) Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8548.00.0000 Mfr: Murata Electronics North America Base Product Number: CSTCC Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1381834-CSTCC3M07G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1381834-CSTCC3M07G53-R0
Crystals, Oscillators, Resonators - Resonators 1381834-CSTCC3M07G53-R0
Win Source Part Number: 1381834-CSTCC3M07G53 -R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: * Package: Bulk Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Height: 0.061" (1.55mm) Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8548.00.0000 Mfr: Murata Electronics North America Base Product Number: CSTCC Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1381834-CSTCC3M07G53-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: *
Package: Bulk
Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Height: 0.061" (1.55mm)
Mounting Type: Surface Mount
Package / Case: 3-SMD, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8548.00.0000
Mfr: Murata Electronics North America
Base Product Number: CSTCC
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1381834-CSTCC3M07G53-R0
Product Name Crystals, Oscillators, Resonators - Resonators
Package / Form Factor 3-SMD, Non-Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510BBA000292AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details