Murata Electronics Resonators CSTCC2M45G56-R0

Description
2.457MHz Ceramic Resonator Built in Capacitor 47pF ±0.3% 80 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2.457MHz Ceramic Resonator Built in Capacitor 47pF ±0.3% 80 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17715-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17715-2-ND
Resonators 490-17715-2-ND
2.457MHz Ceramic Resonator Built in Capacitor 47pF ±0.3% 80 Ohms -20°C ~ 80°C Surface Mount

2.457MHz Ceramic Resonator Built in Capacitor 47pF ±0.3% 80 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 2.4570MHZ 47PF SMD

CERAMIC RES 2.4570MHZ 47PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-17715-2-ND CSTCC2M45G56-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
SAW Filter - WFB40E0836CE - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details