Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTCC2M45G53-R0

Description
Win Source Part Number: 975967-CSTCC2M45G53- R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCC Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 2.45 MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-7843-ND,490-7843 -1,490-7843-2,490-78 43-6,CSTCC2M45G53-R0 -ND,490-7843 Base Product Number: CSTCC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975967-CSTCC2M45G53- R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCC Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 2.45 MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-7843-ND,490-7843 -1,490-7843-2,490-78 43-6,CSTCC2M45G53-R0 -ND,490-7843 Base Product Number: CSTCC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 975967-CSTCC2M45G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
975967-CSTCC2M45G53-R0
Crystals, Oscillators, Resonators - Resonators 975967-CSTCC2M45G53-R0
Win Source Part Number: 975967-CSTCC2M45G53- R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCC Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 2.45 MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-7843-ND,490-7843 -1,490-7843-2,490-78 43-6,CSTCC2M45G53-R0 -ND,490-7843 Base Product Number: CSTCC Product Status: Obsolete

Win Source Part Number: 975967-CSTCC2M45G53-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTCC
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Frequency: 2.45 MHz
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-7843-ND,490-7843-1,490-7843-2,490-7843-6,CSTCC2M45G53-R0-ND,490-7843
Base Product Number: CSTCC
Product Status: Obsolete

Buy Now Datasheet
Resonators - 490-7843-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7843-2-ND
Resonators 490-7843-2-ND
2.45MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -20°C ~ 80°C Surface Mount

2.45MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 2.4500MHZ 15PF SMD

CERAMIC RES 2.4500MHZ 15PF SMD

Supplier's Site
CERAMIC RES 2.4500MHZ 15PF SMD

CERAMIC RES 2.4500MHZ 15PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Resonators Resonators Resonators
Product Number 975967-CSTCC2M45G53-R0 490-7843-2-ND CSTCC2M45G53-R0 CSTCC2M45G53-R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 2.45 MHz 2.45 MHz 2.45 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1354947-SIT9120AI-2D1-XXE125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillator Crystal - 510BAA24M0000AAG - Richardson RFPD
Specs
Frequency 24 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2450C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details