Murata Electronics Oscillators - CSTCC2M00G56A-R0 CSTCC2M00G56A-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867396-CSTCC2M00G56A -R0 Series: CERALOCK® CSTCC Operating Temperature Range: -40°C ~ 125°C Features: 2 MHz Ceramic Resonator Built in Capacitor 47 pF - -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-16663-2, 490-16663-1, 490-16663-6, 490-16663, CSTCC2M00G56A-R0-ND, 490-16663-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867396-CSTCC2M00G56A -R0 Series: CERALOCK® CSTCC Operating Temperature Range: -40°C ~ 125°C Features: 2 MHz Ceramic Resonator Built in Capacitor 47 pF - -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-16663-2, 490-16663-1, 490-16663-6, 490-16663, CSTCC2M00G56A-R0-ND, 490-16663-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCC2M00G56A-R0 - 867396-CSTCC2M00G56A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCC2M00G56A-R0
867396-CSTCC2M00G56A-R0
Oscillators - CSTCC2M00G56A-R0 867396-CSTCC2M00G56A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867396-CSTCC2M00G56A -R0 Series: CERALOCK® CSTCC Operating Temperature Range: -40°C ~ 125°C Features: 2 MHz Ceramic Resonator Built in Capacitor 47 pF - -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCC Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-16663-2, 490-16663-1, 490-16663-6, 490-16663, CSTCC2M00G56A-R0-ND, 490-16663-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 867396-CSTCC2M00G56A-R0
Series: CERALOCK® CSTCC
Operating Temperature Range: -40°C ~ 125°C
Features: 2 MHz Ceramic Resonator Built in Capacitor 47 pF - -40°C ~ 125°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCC
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: 490-16663-2, 490-16663-1, 490-16663-6, 490-16663, CSTCC2M00G56A-R0-ND, 490-16663-ND

Buy Now Datasheet
Resonators - 490-16663-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-16663-2-ND
Resonators 490-16663-2-ND
2MHz Ceramic Resonator Built in Capacitor 47pF -40°C ~ 125°C Surface Mount

2MHz Ceramic Resonator Built in Capacitor 47pF -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 2.0000MHZ 47PF SMD

CERAMIC RES 2.0000MHZ 47PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867396-CSTCC2M00G56A-R0 490-16663-2-ND CSTCC2M00G56A-R0
Product Name Oscillators - CSTCC2M00G56A-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resonator Type Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-39702PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details