Murata Electronics Resonators CSBLA455KEC8-B0

Description
455kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
455kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1187-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1187-ND
Resonators 490-1187-ND
455kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

455kHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - CSBLA455KEC8-B0 - 814404-CSBLA455KEC8-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSBLA455KEC8-B0
814404-CSBLA455KEC8-B0
Resonators - CSBLA455KEC8-B0 814404-CSBLA455KEC8-B0
Manufacturer: Murata Electronics Win Source Part Number: 814404-CSBLA455KEC8- B0 Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Impedance: 30 Ohms Frequency: 455kHz Height: 0.354" (9.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±2kHz Part Status: Obsolete (End Of Life) Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm) Manufacturer Package: Radial, Box - 2 Lead, 2.50mm Pitch Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 814404-CSBLA455KEC8-B0
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Impedance: 30 Ohms
Frequency: 455kHz
Height: 0.354" (9.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±2kHz
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.276" L x 0.138" W (7.00mm x 3.50mm)
Manufacturer Package: Radial, Box - 2 Lead, 2.50mm Pitch
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
CERAMIC RES 455.0000KHZ T/H

CERAMIC RES 455.0000KHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-1187-ND 814404-CSBLA455KEC8-B0 CSBLA455KEC8-B0
Product Name Resonators Resonators - CSBLA455KEC8-B0 Resonators
Resonator Type Ceramic Ceramic; Ceramic Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-17X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
ABLS2 MHz Crystal - ABLS2-12.288MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 30 ppm
View Details
7 suppliers