Murata Electronics Oscillators - CSBFB500KJ58-R1 CSBFB500KJ58-R1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867344-CSBFB500KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867344-CSBFB500KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSBFB500KJ58-R1 - 867344-CSBFB500KJ58-R1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSBFB500KJ58-R1
867344-CSBFB500KJ58-R1
Oscillators - CSBFB500KJ58-R1 867344-CSBFB500KJ58-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 867344-CSBFB500KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867344-CSBFB500KJ58-R1
Series: *
Features: Resonator Surface Mount
Package: 2-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CSBFB
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 867344-CSBFB500KJ58-R1 CSBFB500KJ58-R1 CSBFB500KJ58-R1
Product Name Oscillators - CSBFB500KJ58-R1 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillator Crystal - 510ABA000149BAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-80-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers