Murata Electronics Oscillators - CSBFB440KJ58-R1 CSBFB440KJ58-R1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916112-CSBFB440KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916112-CSBFB440KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSBFB440KJ58-R1 - 916112-CSBFB440KJ58-R1 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSBFB440KJ58-R1
916112-CSBFB440KJ58-R1
Oscillators - CSBFB440KJ58-R1 916112-CSBFB440KJ58-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 916112-CSBFB440KJ58- R1 Series: * Features: Resonator Surface Mount Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CSBFB Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 916112-CSBFB440KJ58-R1
Series: *
Features: Resonator Surface Mount
Package: 2-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CSBFB
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 916112-CSBFB440KJ58-R1
Product Name Oscillators - CSBFB440KJ58-R1
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC241-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details