Murata Electronics Crystals, Oscillators, Resonators - Resonators CSBFB1M00J58-R1

Description
Win Source Part Number: 1338998-CSBFB1M00J58 -R1 Category: Crystals, Oscillators, Resonators - Resonators Series: * Package: Tape & Reel Size / Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm) Standard Package: 3,000 Height: 0.098" (2.50mm) Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSBFB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1338998-CSBFB1M00J58 -R1 Category: Crystals, Oscillators, Resonators - Resonators Series: * Package: Tape & Reel Size / Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm) Standard Package: 3,000 Height: 0.098" (2.50mm) Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSBFB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1338998-CSBFB1M00J58-R1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1338998-CSBFB1M00J58-R1
Crystals, Oscillators, Resonators - Resonators 1338998-CSBFB1M00J58-R1
Win Source Part Number: 1338998-CSBFB1M00J58 -R1 Category: Crystals, Oscillators, Resonators - Resonators Series: * Package: Tape & Reel Size / Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm) Standard Package: 3,000 Height: 0.098" (2.50mm) Mounting Type: Surface Mount Package / Case: 2-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: CSBFB Product Status: Obsolete

Win Source Part Number: 1338998-CSBFB1M00J58-R1
Category: Crystals, Oscillators, Resonators - Resonators
Series: *
Package: Tape & Reel
Size / Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm)
Standard Package: 3,000
Height: 0.098" (2.50mm)
Mounting Type: Surface Mount
Package / Case: 2-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: CSBFB
Product Status: Obsolete

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators
Product Number 1338998-CSBFB1M00J58-R1 CSBFB1M00J58-R1
Product Name Crystals, Oscillators, Resonators - Resonators Resonators
Package / Form Factor 2-SMD, Gull Wing Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TPL5000DGST - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details