Murata Electronics Custom Parts - Custom Parts (B - D) - CSACW20M0X53-R0 CSACW20M0X53-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127454-CSACW20M0X53 -R0 Termination: SMD/SMT Tolerance: 0.5 % Frequency: 20 MHz Frequency Tolerance: 0.5 % Load Capacitance: 47 pF Categories: Custom Parts Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127454-CSACW20M0X53 -R0 Termination: SMD/SMT Tolerance: 0.5 % Frequency: 20 MHz Frequency Tolerance: 0.5 % Load Capacitance: 47 pF Categories: Custom Parts Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CSACW20M0X53-R0 - 1127454-CSACW20M0X53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CSACW20M0X53-R0
1127454-CSACW20M0X53-R0
Custom Parts - Custom Parts (B - D) - CSACW20M0X53-R0 1127454-CSACW20M0X53-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127454-CSACW20M0X53 -R0 Termination: SMD/SMT Tolerance: 0.5 % Frequency: 20 MHz Frequency Tolerance: 0.5 % Load Capacitance: 47 pF Categories: Custom Parts Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127454-CSACW20M0X53-R0
Termination: SMD/SMT
Tolerance: 0.5 %
Frequency: 20 MHz
Frequency Tolerance: 0.5 %
Load Capacitance: 47 pF
Categories: Custom Parts
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1127454-CSACW20M0X53-R0
Product Name Custom Parts - Custom Parts (B - D) - CSACW20M0X53-R0
Unlock Full Specs
to access all available technical data