Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979234-CSAC2.00MGC-T
Termination: SMD/SMT
Tolerance: 0.5 %
Frequency: 2 MHz
Composition: Ceramic
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979234-CSAC2.00MGC-TC |
| Product Name | OEM Parts - OEM Parts (C - E) - CSAC2.00MGC-TC |