Murata Power Solutions SMD 5V 0.2A 1W DC-DC Converter IC CRE1S0505MC

Description
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 5-Pin SMD Module Tube Product overview: CRE1S0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CRE1S0505MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 5-Pin SMD Module Tube Product overview: CRE1S0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CRE1S0505MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V 0.2A 1W DC-DC Converter IC - 922-CRE1S0505MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 0.2A 1W DC-DC Converter IC
922-CRE1S0505MC
SMD 5V 0.2A 1W DC-DC Converter IC 922-CRE1S0505MC
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 5-Pin SMD Module Tube Product overview: CRE1S0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CRE1S0505MC can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 5-Pin SMD Module Tube Product overview: CRE1S0505MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CRE1S0505MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 1355329 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1355329
DC-DC Converters 1355329
Murata Power Solutions CRE1S0505MC

Murata Power Solutions CRE1S0505MC

Supplier's Site
DC-DC Converters - 1355953 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1355953
DC-DC Converters 1355953
Murata Power Solutions CRE1S0505MC

Murata Power Solutions CRE1S0505MC

Supplier's Site
DC to DC Converter - CRE1S0505MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
CRE1S0505MC
DC to DC Converter CRE1S0505MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1053098-CRE1S0505MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1053098-CRE1S0505MC
Power Supplies - Board Mount - DC DC Converters 1053098-CRE1S0505MC
Win Source Part Number: 1053098-CRE1S0505MC Category: Power Supplies - Board Mount>DC DC Converters Series: CRE1 (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 35 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 68% Package / Case: 14-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.7mm x 6.6mm) Alternative Parts (Cross-Reference): CRE1S0505MCCRE1S0505 MC.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3876,CRE1S0505MC -ND Base Product Number: CRE1S Standard Number: 60950-1

Win Source Part Number: 1053098-CRE1S0505MC
Category: Power Supplies - Board Mount>DC DC Converters
Series: CRE1 (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 35
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 68%
Package / Case: 14-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.7mm x 6.6mm)
Alternative Parts (Cross-Reference): CRE1S0505MCCRE1S0505MC.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3876,CRE1S0505MC-ND
Base Product Number: CRE1S
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-CRE1S0505MC 1355329 CRE1S0505MC 1053098-CRE1S0505MC
Product Name SMD 5V 0.2A 1W DC-DC Converter IC DC-DC Converters DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226939P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck SMD Step-Down DC-DC Converter IC - 715-111-4128PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
Buck HTSSOP Step-Down DC-DC Converter IC - 739-LM5161PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers