Murata Electronics Batteries Non-Rechargeable (Primary) CR2450W

Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 490-18651-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
490-18651-ND
Batteries Non-Rechargeable (Primary) 490-18651-ND
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery - 221965563 - Radwell International
Willingboro, NJ, United States
Battery
221965563
Battery 221965563
COIN CELL BATTERY, LINTHIUM, 3 V, 550 MAH, WIDTH: 24.5 MM, HEIGHT: 5 MM. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY, LINTHIUM, 3 V, 550 MAH, WIDTH: 24.5 MM, HEIGHT: 5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - CR2450W - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2450W
Battery Products - Batteries Non-Rechargeable (Primary) CR2450W
BATTERY LITHIUM 3V COIN 24.5MM

BATTERY LITHIUM 3V COIN 24.5MM

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 490-18651-ND 221965563 CR2450W
Product Name Batteries Non-Rechargeable (Primary) Battery Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.5500 ampere-hr 0.5500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details