Murata Electronics Battery Products - Batteries Non-Rechargeable (Primary) CR2032X

Description
Manufacturer: Murata Electronics Win Source Part Number: 1335139-CR2032X Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Standard Package: 1,400 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 220mAh Discharge Rate: 1mA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8506.80.0000 Other Part Number: CR2032X/14M2BWW,490- 18191,97384179,97384 652,490-18191-ND Base Product Number: CR RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1335139-CR2032X Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Standard Package: 1,400 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 220mAh Discharge Rate: 1mA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8506.80.0000 Other Part Number: CR2032X/14M2BWW,490- 18191,97384179,97384 652,490-18191-ND Base Product Number: CR RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - 1335139-CR2032X - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1335139-CR2032X
Battery Products - Batteries Non-Rechargeable (Primary) 1335139-CR2032X
Manufacturer: Murata Electronics Win Source Part Number: 1335139-CR2032X Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Standard Package: 1,400 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 20.0mm Capacity: 220mAh Discharge Rate: 1mA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8506.80.0000 Other Part Number: CR2032X/14M2BWW,490- 18191,97384179,97384 652,490-18191-ND Base Product Number: CR RoHS Status: Not applicable

Manufacturer: Murata Electronics
Win Source Part Number: 1335139-CR2032X
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Packaging: Bulk
Termination Style: Requires Holder
Size / Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm)
Standard Package: 1,400
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 20.0mm
Capacity: 220mAh
Discharge Rate: 1mA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
Storage/Refrigeration Temperature: 50°F ~ 77°F (10°C ~ 25°C)
HTSUS: 8506.80.0000
Other Part Number: CR2032X/14M2BWW,490-18191,97384179,97384652,490-18191-ND
Base Product Number: CR
RoHS Status: Not applicable

Buy Now Datasheet
3V Battery Non-Rechargeable - 90-CR2032X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR2032X
3V Battery Non-Rechargeable 90-CR2032X
BATTERY LITHIUM 3V COIN 20MM Product overview: CR2032X from Murata Electronics is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2032X can be used for catalog matching and distributor lookup.

BATTERY LITHIUM 3V COIN 20MM Product overview: CR2032X from Murata Electronics is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2032X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Non-Rechargeable (Primary) - CR2032X-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
CR2032X-ND
Batteries Non-Rechargeable (Primary) CR2032X-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR2032X - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2032X
Battery Products - Batteries Non-Rechargeable (Primary) CR2032X
BATTERY LITHIUM 3V COIN 20MM

BATTERY LITHIUM 3V COIN 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 1335139-CR2032X 90-CR2032X CR2032X-ND CR2032X
Product Name Battery Products - Batteries Non-Rechargeable (Primary) 3V Battery Non-Rechargeable Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Voltage 3 volts 3 volts
Capacity 0.2200 ampere-hr 0.2200 ampere-hr 0.2200 ampere-hr
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Rechargeable Battery Packs - 1449410 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 37 x 69 x 19 mm
Capacity 2.6 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details