Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Manufacturer: Murata Electronics North America
Win Source Part Number: 915759-CR2032W
Features: Coin, 20.0mm Lithium Manganese Dioxide Battery Non-Rechargeable (Primary)
Package: Bulk
Family Name: CR
Categories: Battery Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8506.50.0000
Other Part Number: 490-18649, CR2032W/07M1AWW, CR2032W/07M1AWW-ND, 97384650, 97384068
BATTERY LITHIUM 3V COIN 20MM Product overview: CR2032W from Murata Electronics is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2032W can be used for catalog matching and distributor lookup.
BATTERY LITHIUM 3V COIN 20MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 490-18649-ND | 915759-CR2032W | 90-CR2032W | CR2032W |
| Product Name | Batteries Non-Rechargeable (Primary) | Batteries Non - Rechargeable (Primary) - CR2032W | 3V Battery Non-Rechargeable | Battery Products - Batteries Non-Rechargeable (Primary) |
| Specialty Cells | Coin Cell or Button Cell | |||
| Application | General Purpose | |||
| Capacity | 0.2100 ampere-hr | 0.2100 ampere-hr | 0.2100 ampere-hr |