Murata Electronics RF Transceiver Modules and Modems CMWX1ZZABZ-091

Description
RX TXRX MODULE ISM < 1GHZ SMD
Datasheet
Description
RX TXRX MODULE ISM < 1GHZ SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - CMWX1ZZABZ-091 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
CMWX1ZZABZ-091
RF Transceiver Modules and Modems CMWX1ZZABZ-091
RX TXRX MODULE ISM < 1GHZ SMD

RX TXRX MODULE ISM < 1GHZ SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CMWX1ZZABZ-091
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4760-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details