Manufacturer: Murata Electronics North America
Win Source Part Number: 847014-CMWX1ZZABZ-07
Features: Transceiver Module
Package: Reel - TR
Family Name: CMWX1ZZABZ
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8517.62.0090
Other Part Number: 490-16143-2, 490-16143-1, 490-16143-6
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
General ISM < 1GHz LoRa™ Transceiver Module 868MHz, 915MHz Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 847014-CMWX1ZZABZ-078 | 490-16143-1-ND | CMWX1ZZABZ-078 | CMWX1ZZABZ-078 |
| Product Name | RF Transceiver Modules - CMWX1ZZABZ-078 | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 868 to 915 MHz | 868 to 915 MHz | 868 to 915 MHz | |
| Sensitivity | -133 dBm | -133 dBm | -133 dBm | |
| Output Power | 14 dBm | 14 dBm | 14 dBm |