Murata Power Solutions -15V 750MW DC-DC Converter IC CMR1215S3C

Description
DC DC CONVERTER +/-15V 750MW Product overview: CMR1215S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CMR1215S3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 750MW Product overview: CMR1215S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CMR1215S3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 750MW DC-DC Converter IC - 132-CMR1215S3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 750MW DC-DC Converter IC
132-CMR1215S3C
-15V 750MW DC-DC Converter IC 132-CMR1215S3C
DC DC CONVERTER +/-15V 750MW Product overview: CMR1215S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CMR1215S3C can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 750MW Product overview: CMR1215S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CMR1215S3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 8163477 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8163477
DC-DC Converters 8163477
Murata Power Solutions CMR1215S3C

Murata Power Solutions CMR1215S3C

Supplier's Site
DC-DC Converters - 1676120 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1676120
DC-DC Converters 1676120
Murata Power Solutions CMR1215S3C

Murata Power Solutions CMR1215S3C

Supplier's Site
Power Supplies Board Mount DCDC Converters - CMR1215S3C - 915627-CMR1215S3C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CMR1215S3C
915627-CMR1215S3C
Power Supplies Board Mount DCDC Converters - CMR1215S3C 915627-CMR1215S3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 915627-CMR1215S3C Series: CMR (0.75W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 15V -15V - 25mA, 25mA 10.8V - 13.2V Input Package: Tube Package: 7-SIP Module, 5 Leads Mounting: Through Hole Family Name: CMR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 288-2901-5-ND, 288-2901-5, 811-2901-5

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 915627-CMR1215S3C
Series: CMR (0.75W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 15V -15V - 25mA, 25mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: CMR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 288-2901-5-ND, 288-2901-5, 811-2901-5

Buy Now Datasheet
DC to DC Converter - CMR1215S3C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
CMR1215S3C
DC to DC Converter CMR1215S3C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CMR1215S3C 8163477 915627-CMR1215S3C CMR1215S3C
Product Name -15V 750MW DC-DC Converter IC DC-DC Converters Power Supplies Board Mount DCDC Converters - CMR1215S3C DC to DC Converter
Package Type Other; Tube Other; 3c Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck 12A Step-Down DC-DC Converter IC - 739-IR3894MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details