Murata Power Solutions Power Supplies Board Mount DCDC Converters - CMR118C CMR118C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771644-CMR118C Series: CMR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 70% Family Name: CMR118C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): R0.5S-2405/P-R; R0.5S-2405/H-R; PWR124/T; R0.5S8-2405/P; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771644-CMR118C Series: CMR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 70% Family Name: CMR118C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): R0.5S-2405/P-R; R0.5S-2405/H-R; PWR124/T; R0.5S8-2405/P; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CMR118C
771644-CMR118C
Power Supplies Board Mount DCDC Converters - CMR118C 771644-CMR118C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771644-CMR118C Series: CMR Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 70% Family Name: CMR118C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): R0.5S-2405/P-R; R0.5S-2405/H-R; PWR124/T; R0.5S8-2405/P; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 771644-CMR118C
Series: CMR
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 750mW
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 70%
Family Name: CMR118C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): R0.5S-2405/P-R; R0.5S-2405/H-R; PWR124/T; R0.5S8-2405/P;
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2897-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2897-5-ND
DC DC Converters 811-2897-5-ND
Isolated Module DC DC Converter 1 Output 5V 150mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 150mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CMR118C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CMR118C
Power Supplies - Board Mount - DC DC Converters CMR118C
DC DC CONVERTER 5V 750MW

DC DC CONVERTER 5V 750MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions - 29X1512 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions
29X1512
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions 29X1512
DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions - 44X7250 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions
44X7250
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions 44X7250
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 771644-CMR118C 811-2897-5-ND CMR118C 29X1512 44X7250
Product Name Power Supplies Board Mount DCDC Converters - CMR118C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - hea6855-ea-pub-10500-180-4u-30000w-32074 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details