Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Murata Power Solutions CMR0515S3C
Murata Power Solutions CMR0515S3C
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output 1: 0.6 ~ 5.5 V
Voltage - Output 2: -12V
Current - Output (Max): 2mA
Applications: SATA
Operating Temperature: -40°C ~ 85°C
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | CMR0515S3C | 8163474 | |
| Product Name | DC to DC Converter | DC-DC Converters | Connectors,Interconnects |
| Package Type | Other; 3c |