Murata Power Solutions DC DC Converters CMR0505SA3C

Description
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2898-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2898-5-ND
DC DC Converters 811-2898-5-ND
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CMR0505SA3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CMR0505SA3C
Power Supplies - Board Mount - DC DC Converters CMR0505SA3C
DC DC CONVERTER 5V 750MW

DC DC CONVERTER 5V 750MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions - 29X1508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions
29X1508
Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions 29X1508
DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 0.75W, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions - 44X7246 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions
44X7246
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions 44X7246
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 5 V, 150 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2898-5-ND CMR0505SA3C 29X1508 44X7246
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 0.75W, 5V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 5 V, 150 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Supply module - 750-623 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details