Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1010610-CMR0505SA3C
Category: Power Supplies - Board Mount>DC DC Converters
Series: CMR (0.75W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 750 mW
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 150mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 68%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 288-2898-5-ND,288-28
Base Product Number: CMR05
Murata Power Solutions CMR0505SA3C
Murata Power Solutions CMR0505SA3C
Murata Power Solutions CMR0505SA3C
| Richardson RFPD | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | CMR0505SA3C | 1010610-CMR0505SA3C | 8163461 | 8163461P |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | DC-DC Converters | DC-DC Converters |
| Package Type | Other; Tube | Other; 3c |