Murata Power Solutions DC DC Converters CME0505SPC

Description
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3814-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3814-ND
DC DC Converters 811-3814-ND
Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 150mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Murata Power Solutions - 61AC6210 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Murata Power Solutions
61AC6210
Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Murata Power Solutions 61AC6210
DC-DC CONVERTER, 5V, 0.15A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.15A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3814-ND 61AC6210
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1500 amps 0.1500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data