Murata Power Solutions 5V 750MW DC-DC Converter IC CME0505S3C

Description
DC DC CONVERTER 5V 750MW Product overview: CME0505S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CME0505S3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 750MW Product overview: CME0505S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CME0505S3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 750MW DC-DC Converter IC - 132-CME0505S3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 750MW DC-DC Converter IC
132-CME0505S3C
5V 750MW DC-DC Converter IC 132-CME0505S3C
DC DC CONVERTER 5V 750MW Product overview: CME0505S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CME0505S3C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 750MW Product overview: CME0505S3C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CME0505S3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1237395-CME0505S3C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237395-CME0505S3C
Power Supplies - Board Mount - DC DC Converters 1237395-CME0505S3C
Win Source Part Number: 1237395-CME0505S3C Category: Power Supplies - Board Mount>DC DC Converters Series: CME (0.75W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 750 mW Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 150mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 70% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 288-2891-5,811-2891- 5,288-2891-5 Base Product Number: CME05

Win Source Part Number: 1237395-CME0505S3C
Category: Power Supplies - Board Mount>DC DC Converters
Series: CME (0.75W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 750 mW
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 150mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 70%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 288-2891-5,811-2891-5,288-2891-5
Base Product Number: CME05

Buy Now Datasheet
DC to DC Converter - CME0505S3C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
CME0505S3C
DC to DC Converter CME0505S3C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CME0505S3C 1237395-CME0505S3C CME0505S3C
Product Name 5V 750MW DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
Board Mount Modules - ATS2812S - 990136-ATS2812S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 12 volts
IOUT 2.08 amps
View Details
DC-DC Converters - 1227400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details