Murata Power Solutions DC DC Converters CME0303S3C

Description
Isolated Module DC DC Converter 1 Output 3.3V 227mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 227mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2889-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2889-5-ND
DC DC Converters 811-2889-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 227mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 227mA 2.97V - 3.63V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CME0303S3C
771627-CME0303S3C
Power Supplies Board Mount DCDC Converters - CME0303S3C 771627-CME0303S3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 771627-CME0303S3C Series: CME Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 73% Family Name: CME0303S3C Categories: Power Supplies - Board Mount Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm) Input Voltage MIN: 2.97V Voltage Input MAX: 3.63V Current - Output (Maximum): 227mA Alternative Parts (Cross-Reference): ISF0303A-X; RSZ-3.33.3/P; ISF0303A; CTDD2010DLF-0303-SU1 K-1; Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 771627-CME0303S3C
Series: CME
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Applications: ITE (Commercial)
Power (Watts): 750mW
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 73%
Family Name: CME0303S3C
Categories: Power Supplies - Board Mount
Dimension: 0.45" L x 0.24" W x 0.29" H (11.5mm x 6.0mm x 7.5mm)
Input Voltage MIN: 2.97V
Voltage Input MAX: 3.63V
Current - Output (Maximum): 227mA
Alternative Parts (Cross-Reference): ISF0303A-X; RSZ-3.33.3/P; ISF0303A; CTDD2010DLF-0303-SU1K-1;
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 3.3 V, 227 Ma Rohs Compliant Murata Power Solutions - 44X7239 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 3.3 V, 227 Ma Rohs Compliant Murata Power Solutions
44X7239
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 3.3 V, 227 Ma Rohs Compliant Murata Power Solutions 44X7239
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 3.3 V, 227 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 750 mW, 3.3 V, 227 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CME0303S3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CME0303S3C
Power Supplies - Board Mount - DC DC Converters CME0303S3C
DC DC CONVERTER 3.3V 750MW

DC DC CONVERTER 3.3V 750MW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2889-5-ND 771627-CME0303S3C 44X7239 CME0303S3C
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - CME0303S3C Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 750 Mw, 3.3 V, 227 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2270 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSB-36024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 14 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details