Murata Electronics EMI / RFI Components - CFWLB455KGFA-B0 CFWLB455KGFA-B0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051861-CFWLB455KGFA -B0 Packaging: Bulk Termination: Radial Length: 9.5 mm Impedance: 2 kΩ Frequency: 455 kHz Composition: Ceramic Height: 6.5 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 6.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051861-CFWLB455KGFA -B0 Packaging: Bulk Termination: Radial Length: 9.5 mm Impedance: 2 kΩ Frequency: 455 kHz Composition: Ceramic Height: 6.5 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 6.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - CFWLB455KGFA-B0 - 1051861-CFWLB455KGFA-B0 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - CFWLB455KGFA-B0
1051861-CFWLB455KGFA-B0
EMI / RFI Components - CFWLB455KGFA-B0 1051861-CFWLB455KGFA-B0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051861-CFWLB455KGFA -B0 Packaging: Bulk Termination: Radial Length: 9.5 mm Impedance: 2 kΩ Frequency: 455 kHz Composition: Ceramic Height: 6.5 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 6.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051861-CFWLB455KGFA-B0
Packaging: Bulk
Termination: Radial
Length: 9.5 mm
Impedance: 2 kΩ
Frequency: 455 kHz
Composition: Ceramic
Height: 6.5 mm
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 6.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1051861-CFWLB455KGFA-B0
Product Name EMI / RFI Components - CFWLB455KGFA-B0
Frequency 455000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details